Generation Brands Pendant Light Fixture P1289PN

Description
CLEAR SEEDED GLASS MATERIAL POLISHED NICKEL FINISH 16 INCH 17-3/8 INCH 160 INCH WIRE LENGTH ETL APPROVAL 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE OVERALL HEIGHT 83 INCH CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
CLEAR SEEDED GLASS MATERIAL POLISHED NICKEL FINISH 16 INCH 17-3/8 INCH 160 INCH WIRE LENGTH ETL APPROVAL 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE OVERALL HEIGHT 83 INCH CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1289PN - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1289PN
Pendant Light Fixture P1289PN
CLEAR SEEDED GLASS MATERIAL POLISHED NICKEL FINISH 16 INCH 17-3/8 INCH 160 INCH WIRE LENGTH ETL APPROVAL 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE OVERALL HEIGHT 83 INCH CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
  • CLEAR SEEDED GLASS MATERIAL
  • POLISHED NICKEL FINISH
  • 16 INCH
  • 17-3/8 INCH
  • 160 INCH WIRE LENGTH
  • ETL APPROVAL
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • OVERALL HEIGHT 83 INCH
  • CHAIN LENGTH 60 INCH
  • LAMP VOLTAGE RATING 120 V
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1289PN
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details