Generation Brands Pendant Light Fixture P1274DBZ

Description
STEEL (BODY), GLASS (SHADE) MATERIAL CHROME (BODY), RED BEADS (SHADE) FINISH 8-1/4 INCH 16-3/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WATTSON BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/8 INCH CANOPY DEPTH 1-1/4 INCH OVERALL HEIGHT 78-7/8 INCH CHAIN LENGTH 60 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE CROSS BAR
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL CHROME (BODY), RED BEADS (SHADE) FINISH 8-1/4 INCH 16-3/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WATTSON BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/8 INCH CANOPY DEPTH 1-1/4 INCH OVERALL HEIGHT 78-7/8 INCH CHAIN LENGTH 60 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE CROSS BAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1274DBZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1274DBZ
Pendant Light Fixture P1274DBZ
STEEL (BODY), GLASS (SHADE) MATERIAL CHROME (BODY), RED BEADS (SHADE) FINISH 8-1/4 INCH 16-3/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WATTSON BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/8 INCH CANOPY DEPTH 1-1/4 INCH OVERALL HEIGHT 78-7/8 INCH CHAIN LENGTH 60 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE CROSS BAR
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • CHROME (BODY), RED BEADS (SHADE) FINISH
  • 8-1/4 INCH
  • 16-3/8 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • WATTSON BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/8 INCH
  • CANOPY DEPTH 1-1/4 INCH
  • OVERALL HEIGHT 78-7/8 INCH
  • CHAIN LENGTH 60 INCH
  • CONNECTION MOUNTED TO BOX
  • MOUNTING TYPE CROSS BAR
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1274DBZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details