Generation Brands Pendant Light Fixture P1273NB

Description
STEEL (BODY), BAMBOO (SHADE) MATERIAL NATURAL BAMBOO (BODY), NATURAL BAMBOO (SHADE) FINISH 12 INCH 10 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED G40 LAMP TYPE MEDIUM LAMP BASE TYPE DENMARK BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH CANOPY DEPTH 1 INCH SHADE DIAMETER 12 INCH SHADE HEIGHT 10 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE CROSS BAR
Description
STEEL (BODY), BAMBOO (SHADE) MATERIAL NATURAL BAMBOO (BODY), NATURAL BAMBOO (SHADE) FINISH 12 INCH 10 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED G40 LAMP TYPE MEDIUM LAMP BASE TYPE DENMARK BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH CANOPY DEPTH 1 INCH SHADE DIAMETER 12 INCH SHADE HEIGHT 10 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE CROSS BAR

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1273NB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1273NB
Pendant Light Fixture P1273NB
STEEL (BODY), BAMBOO (SHADE) MATERIAL NATURAL BAMBOO (BODY), NATURAL BAMBOO (SHADE) FINISH 12 INCH 10 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED G40 LAMP TYPE MEDIUM LAMP BASE TYPE DENMARK BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH CANOPY DEPTH 1 INCH SHADE DIAMETER 12 INCH SHADE HEIGHT 10 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE CROSS BAR
  • STEEL (BODY), BAMBOO (SHADE) MATERIAL
  • NATURAL BAMBOO (BODY), NATURAL BAMBOO (SHADE) FINISH
  • 12 INCH
  • 10 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • G40 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • DENMARK BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5 INCH
  • CANOPY DEPTH 1 INCH
  • SHADE DIAMETER 12 INCH
  • SHADE HEIGHT 10 INCH
  • CONNECTION MOUNTED TO BOX
  • MOUNTING TYPE CROSS BAR
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1273NB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details