Generation Brands Pendant Light Fixture P1271ORB

Description
STEEL (BODY) MATERIAL OIL RUBBED BRONZE (BODY) FINISH 6-5/8 INCH 19-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED T10 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/8 INCH CANOPY DEPTH 3/4 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING BAR
Datasheet
Description
STEEL (BODY) MATERIAL OIL RUBBED BRONZE (BODY) FINISH 6-5/8 INCH 19-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED T10 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/8 INCH CANOPY DEPTH 3/4 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING BAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1271ORB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1271ORB
Pendant Light Fixture P1271ORB
STEEL (BODY) MATERIAL OIL RUBBED BRONZE (BODY) FINISH 6-5/8 INCH 19-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED T10 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/8 INCH CANOPY DEPTH 3/4 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING BAR
  • STEEL (BODY) MATERIAL
  • OIL RUBBED BRONZE (BODY) FINISH
  • 6-5/8 INCH
  • 19-1/2 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 75 W WATTAGE
  • NO LAMP INCLUDED
  • T10 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • URBAN RENEWAL BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/8 INCH
  • CANOPY DEPTH 3/4 INCH
  • CONNECTION MOUNTED TO BOX
  • MOUNTING TYPE UNIVERSAL MOUNTING BAR
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1271ORB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details