Generation Brands Pendant Light Fixture P1264BS

Description
STEEL (BODY/STEM), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), OPAL ETCHED (SHADE) FINISH 7 INCH 11-3/8 INCH 96 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE KINCAID BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-7/16 INCH CANOPY HEIGHT 13/16 INCH SHADE DIAMETER 7 INCH SHADE HEIGHT 4-1/8 INCH
Datasheet
Description
STEEL (BODY/STEM), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), OPAL ETCHED (SHADE) FINISH 7 INCH 11-3/8 INCH 96 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE KINCAID BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-7/16 INCH CANOPY HEIGHT 13/16 INCH SHADE DIAMETER 7 INCH SHADE HEIGHT 4-1/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1264BS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1264BS
Pendant Light Fixture P1264BS
STEEL (BODY/STEM), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), OPAL ETCHED (SHADE) FINISH 7 INCH 11-3/8 INCH 96 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE KINCAID BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-7/16 INCH CANOPY HEIGHT 13/16 INCH SHADE DIAMETER 7 INCH SHADE HEIGHT 4-1/8 INCH
  • STEEL (BODY/STEM), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY/STEM), OPAL ETCHED (SHADE) FINISH
  • 7 INCH
  • 11-3/8 INCH
  • 96 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • KINCAID BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-7/16 INCH
  • CANOPY HEIGHT 13/16 INCH
  • SHADE DIAMETER 7 INCH
  • SHADE HEIGHT 4-1/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1264BS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details