Generation Brands Pendant Light Fixture P1259BUS

Description
STEEL/CRYSTAL (BODY), STEEL (STEM), FABRIC (SHADE) MATERIAL BURNISHED SILVER (BODY/STEM) FINISH 12-1/2 INCH 7-7/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LUCIA BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 6 INCH CANOPY DEPTH 1-5/8 INCH SHADE DIAMETER 10-1/4 INCH SHADE HEIGHT 7-1/8 INCH CONNECTION MOUNTED TO BOX
Datasheet
Description
STEEL/CRYSTAL (BODY), STEEL (STEM), FABRIC (SHADE) MATERIAL BURNISHED SILVER (BODY/STEM) FINISH 12-1/2 INCH 7-7/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LUCIA BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 6 INCH CANOPY DEPTH 1-5/8 INCH SHADE DIAMETER 10-1/4 INCH SHADE HEIGHT 7-1/8 INCH CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1259BUS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1259BUS
Pendant Light Fixture P1259BUS
STEEL/CRYSTAL (BODY), STEEL (STEM), FABRIC (SHADE) MATERIAL BURNISHED SILVER (BODY/STEM) FINISH 12-1/2 INCH 7-7/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LUCIA BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 6 INCH CANOPY DEPTH 1-5/8 INCH SHADE DIAMETER 10-1/4 INCH SHADE HEIGHT 7-1/8 INCH CONNECTION MOUNTED TO BOX
  • STEEL/CRYSTAL (BODY), STEEL (STEM), FABRIC (SHADE) MATERIAL
  • BURNISHED SILVER (BODY/STEM) FINISH
  • 12-1/2 INCH
  • 7-7/8 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • LUCIA BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 6 INCH
  • CANOPY DEPTH 1-5/8 INCH
  • SHADE DIAMETER 10-1/4 INCH
  • SHADE HEIGHT 7-1/8 INCH
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1259BUS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details