Generation Brands Pendant Light Fixture P1257TXB

Description
STAINLESS STEEL (BODY) MATERIAL TEXTURED BLACK (BODY) FINISH 10 INCH 8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WOODSTOCK BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 3/4 INCH CANOPY HEIGHT 5-1/2 INCH CONNECTION MOUNTED TO BOX
Datasheet
Description
STAINLESS STEEL (BODY) MATERIAL TEXTURED BLACK (BODY) FINISH 10 INCH 8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WOODSTOCK BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 3/4 INCH CANOPY HEIGHT 5-1/2 INCH CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1257TXB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1257TXB
Pendant Light Fixture P1257TXB
STAINLESS STEEL (BODY) MATERIAL TEXTURED BLACK (BODY) FINISH 10 INCH 8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WOODSTOCK BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 3/4 INCH CANOPY HEIGHT 5-1/2 INCH CONNECTION MOUNTED TO BOX
  • STAINLESS STEEL (BODY) MATERIAL
  • TEXTURED BLACK (BODY) FINISH
  • 10 INCH
  • 8 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • WOODSTOCK BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 3/4 INCH
  • CANOPY HEIGHT 5-1/2 INCH
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1257TXB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details