Generation Brands Pendant Light Fixture P1256BS

Description
STEEL/GLASS (BODY), STEEL (STEM), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), WHITE OPAL ETCHED (SHADE) FINISH 8 INCH 12-1/8 INCH 180 INCH WIRE LENGTH CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MORGAN BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH CANOPY DEPTH 7/8 INCH SHADE DIAMETER 8 INCH SHADE HEIGHT 4-7/8 INCH CONNECTION MOUNTED TO BOX
Datasheet
Description
STEEL/GLASS (BODY), STEEL (STEM), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), WHITE OPAL ETCHED (SHADE) FINISH 8 INCH 12-1/8 INCH 180 INCH WIRE LENGTH CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MORGAN BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH CANOPY DEPTH 7/8 INCH SHADE DIAMETER 8 INCH SHADE HEIGHT 4-7/8 INCH CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1256BS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1256BS
Pendant Light Fixture P1256BS
STEEL/GLASS (BODY), STEEL (STEM), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), WHITE OPAL ETCHED (SHADE) FINISH 8 INCH 12-1/8 INCH 180 INCH WIRE LENGTH CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MORGAN BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH CANOPY DEPTH 7/8 INCH SHADE DIAMETER 8 INCH SHADE HEIGHT 4-7/8 INCH CONNECTION MOUNTED TO BOX
  • STEEL/GLASS (BODY), STEEL (STEM), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY/STEM), WHITE OPAL ETCHED (SHADE) FINISH
  • 8 INCH
  • 12-1/8 INCH
  • 180 INCH WIRE LENGTH
  • CUL APPROVAL
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MORGAN BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5 INCH
  • CANOPY DEPTH 7/8 INCH
  • SHADE DIAMETER 8 INCH
  • SHADE HEIGHT 4-7/8 INCH
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1256BS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Smart Lights - 2499662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details