Generation Brands Pendant Light Fixture P1250BS

Description
STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), SILVER ORGANZA (SHADE) FINISH 8 INCH 7-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WIRED BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/4 INCH CANOPY DEPTH 1-3/8 INCH SHADE DIMENSION 6-1/4 INCH L X 6-5/8 INCH H CONNECTION MOUNTED TO BOX
Datasheet
Description
STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), SILVER ORGANZA (SHADE) FINISH 8 INCH 7-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WIRED BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/4 INCH CANOPY DEPTH 1-3/8 INCH SHADE DIMENSION 6-1/4 INCH L X 6-5/8 INCH H CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1250BS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1250BS
Pendant Light Fixture P1250BS
STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), SILVER ORGANZA (SHADE) FINISH 8 INCH 7-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WIRED BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/4 INCH CANOPY DEPTH 1-3/8 INCH SHADE DIMENSION 6-1/4 INCH L X 6-5/8 INCH H CONNECTION MOUNTED TO BOX
  • STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL
  • BRUSHED STEEL (BODY/STEM), SILVER ORGANZA (SHADE) FINISH
  • 8 INCH
  • 7-1/2 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • WIRED BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/4 INCH
  • CANOPY DEPTH 1-3/8 INCH
  • SHADE DIMENSION 6-1/4 INCH L X 6-5/8 INCH H
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1250BS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details