Generation Brands Pendant Light Fixture P1249BK

Description
STEEL (BODY/STEM), GLASS (SHADE) MATERIAL BLACK (BODY/STEM), WHITE OPAL ETCHED (SHADE) FINISH 8-5/8 INCH 10-1/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-7/8 INCH CANOPY DEPTH 1-1/4 INCH SHADE DIAMETER 4-1/2 INCH SHADE HEIGHT 5-7/8 INCH CONNECTION MOUNTED TO BOX
Datasheet
Description
STEEL (BODY/STEM), GLASS (SHADE) MATERIAL BLACK (BODY/STEM), WHITE OPAL ETCHED (SHADE) FINISH 8-5/8 INCH 10-1/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-7/8 INCH CANOPY DEPTH 1-1/4 INCH SHADE DIAMETER 4-1/2 INCH SHADE HEIGHT 5-7/8 INCH CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1249BK - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1249BK
Pendant Light Fixture P1249BK
STEEL (BODY/STEM), GLASS (SHADE) MATERIAL BLACK (BODY/STEM), WHITE OPAL ETCHED (SHADE) FINISH 8-5/8 INCH 10-1/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-7/8 INCH CANOPY DEPTH 1-1/4 INCH SHADE DIAMETER 4-1/2 INCH SHADE HEIGHT 5-7/8 INCH CONNECTION MOUNTED TO BOX
  • STEEL (BODY/STEM), GLASS (SHADE) MATERIAL
  • BLACK (BODY/STEM), WHITE OPAL ETCHED (SHADE) FINISH
  • 8-5/8 INCH
  • 10-1/8 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • URBAN RENEWAL BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-7/8 INCH
  • CANOPY DEPTH 1-1/4 INCH
  • SHADE DIAMETER 4-1/2 INCH
  • SHADE HEIGHT 5-7/8 INCH
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1249BK
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details