Generation Brands Pendant Light Fixture P1236ASTB

Description
STEEL/GLASS (BODY) MATERIAL ASTRAL BRONZE (BODY) FINISH 11-7/8 INCH 3-5/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/8 INCH CANOPY DEPTH 1-1/4 INCH CONNECTION MOUNTED TO BOX
Datasheet
Description
STEEL/GLASS (BODY) MATERIAL ASTRAL BRONZE (BODY) FINISH 11-7/8 INCH 3-5/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/8 INCH CANOPY DEPTH 1-1/4 INCH CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1236ASTB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1236ASTB
Pendant Light Fixture P1236ASTB
STEEL/GLASS (BODY) MATERIAL ASTRAL BRONZE (BODY) FINISH 11-7/8 INCH 3-5/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/8 INCH CANOPY DEPTH 1-1/4 INCH CONNECTION MOUNTED TO BOX
  • STEEL/GLASS (BODY) MATERIAL
  • ASTRAL BRONZE (BODY) FINISH
  • 11-7/8 INCH
  • 3-5/8 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • URBAN RENEWAL BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/8 INCH
  • CANOPY DEPTH 1-1/4 INCH
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1236ASTB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details