Generation Brands Pendant Light Fixture P1217PN

Description
STEEL (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY/STEM/CANOPY), OPAL ETCHED (SHADE) FINISH 4 INCH 16 INCH 180 INCH WIRE LENGTH CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE FINLEY BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH CANOPY DEPTH 3/4 INCH CONNECTION MOUNTED TO BOX
Datasheet
Description
STEEL (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY/STEM/CANOPY), OPAL ETCHED (SHADE) FINISH 4 INCH 16 INCH 180 INCH WIRE LENGTH CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE FINLEY BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH CANOPY DEPTH 3/4 INCH CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1217PN - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1217PN
Pendant Light Fixture P1217PN
STEEL (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY/STEM/CANOPY), OPAL ETCHED (SHADE) FINISH 4 INCH 16 INCH 180 INCH WIRE LENGTH CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE FINLEY BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH CANOPY DEPTH 3/4 INCH CONNECTION MOUNTED TO BOX
  • STEEL (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL
  • POLISHED NICKEL (BODY/STEM/CANOPY), OPAL ETCHED (SHADE) FINISH
  • 4 INCH
  • 16 INCH
  • 180 INCH WIRE LENGTH
  • CUL APPROVAL
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • FINLEY BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5 INCH
  • CANOPY DEPTH 3/4 INCH
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1217PN
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details