Generation Brands Pendant Light Fixture P1205FSV

Description
STEEL (BODY), STEEL/ALUMINUM (STEM), GLASS (SHADE) MATERIAL FIRENZE SILVER (BODY/STEM), HAND BLOWN STRIATED ART GLASS (SHADE) FINISH 4-1/8 INCH 7-1/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CELINE BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 6 INCH SHADE DIAMETER 4-7/8 INCH SHADE HEIGHT 5-1/8 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
Datasheet
Description
STEEL (BODY), STEEL/ALUMINUM (STEM), GLASS (SHADE) MATERIAL FIRENZE SILVER (BODY/STEM), HAND BLOWN STRIATED ART GLASS (SHADE) FINISH 4-1/8 INCH 7-1/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CELINE BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 6 INCH SHADE DIAMETER 4-7/8 INCH SHADE HEIGHT 5-1/8 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1205FSV - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1205FSV
Pendant Light Fixture P1205FSV
STEEL (BODY), STEEL/ALUMINUM (STEM), GLASS (SHADE) MATERIAL FIRENZE SILVER (BODY/STEM), HAND BLOWN STRIATED ART GLASS (SHADE) FINISH 4-1/8 INCH 7-1/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CELINE BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 6 INCH SHADE DIAMETER 4-7/8 INCH SHADE HEIGHT 5-1/8 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
  • STEEL (BODY), STEEL/ALUMINUM (STEM), GLASS (SHADE) MATERIAL
  • FIRENZE SILVER (BODY/STEM), HAND BLOWN STRIATED ART GLASS (SHADE) FINISH
  • 4-1/8 INCH
  • 7-1/8 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • CELINE BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 6 INCH
  • SHADE DIAMETER 4-7/8 INCH
  • SHADE HEIGHT 5-1/8 INCH
  • CONNECTION MOUNTED TO BOX
  • MOUNTING TYPE SCREW COLLAR STEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1205FSV
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details