Generation Brands Pendant Light Fixture P1204OSL

Description
STEEL (BODY), GLASS (SHADE) MATERIAL OXIDIZED SILVER LEAF (BODY), SILVER LEAF FLECK (SHADE) FINISH 12 INCH 20-7/8 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B FLAME TIP INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE ARGENTO BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH SHADE DIMENSION 12 INCH W X 11-1/2 INCH H CHAIN LENGTH 60 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL OXIDIZED SILVER LEAF (BODY), SILVER LEAF FLECK (SHADE) FINISH 12 INCH 20-7/8 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B FLAME TIP INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE ARGENTO BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH SHADE DIMENSION 12 INCH W X 11-1/2 INCH H CHAIN LENGTH 60 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1204OSL - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1204OSL
Pendant Light Fixture P1204OSL
STEEL (BODY), GLASS (SHADE) MATERIAL OXIDIZED SILVER LEAF (BODY), SILVER LEAF FLECK (SHADE) FINISH 12 INCH 20-7/8 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B FLAME TIP INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE ARGENTO BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH SHADE DIMENSION 12 INCH W X 11-1/2 INCH H CHAIN LENGTH 60 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • OXIDIZED SILVER LEAF (BODY), SILVER LEAF FLECK (SHADE) FINISH
  • 12 INCH
  • 20-7/8 INCH
  • 180 INCH WIRE LENGTH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B FLAME TIP INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • ARGENTO BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/2 INCH
  • SHADE DIMENSION 12 INCH W X 11-1/2 INCH H
  • CHAIN LENGTH 60 INCH
  • CONNECTION MOUNTED TO BOX
  • MOUNTING TYPE SCREW COLLAR CHAIN
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1204OSL
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details