Generation Brands Pendant Light Fixture P1197BK

Description
STEEL (BODY), GLASS (SHADE) MATERIAL WHITE OPAL ETCHED (SHADE) FINISH 7 INCH 23-1/4 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE PEYTON BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH SHADE DIAMETER 7 INCH SHADE HEIGHT 6 INCH CHAIN LENGTH 60 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN
Description
STEEL (BODY), GLASS (SHADE) MATERIAL WHITE OPAL ETCHED (SHADE) FINISH 7 INCH 23-1/4 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE PEYTON BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH SHADE DIAMETER 7 INCH SHADE HEIGHT 6 INCH CHAIN LENGTH 60 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1197BK - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1197BK
Pendant Light Fixture P1197BK
STEEL (BODY), GLASS (SHADE) MATERIAL WHITE OPAL ETCHED (SHADE) FINISH 7 INCH 23-1/4 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE PEYTON BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH SHADE DIAMETER 7 INCH SHADE HEIGHT 6 INCH CHAIN LENGTH 60 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • WHITE OPAL ETCHED (SHADE) FINISH
  • 7 INCH
  • 23-1/4 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • PEYTON BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/2 INCH
  • SHADE DIAMETER 7 INCH
  • SHADE HEIGHT 6 INCH
  • CHAIN LENGTH 60 INCH
  • CONNECTION MOUNTED TO BOX
  • MOUNTING TYPE SCREW COLLAR CHAIN
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1197BK
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details