Generation Brands Pendant Light Fixture P1182OBZ

Description
STEEL (STEM), FABRIC (SHADE) MATERIAL OXIDIZED BRONZE (STEM), BRONZE ORGANZA (SHADE) FINISH 5-5/8 INCH 14 INCH 15 INCH WIRE LENGTH UL, CUL APPROVAL 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MEDINA BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH SHADE DIAMETER 4-1/2 INCH SHADE HEIGHT 13-3/8 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
Datasheet
Description
STEEL (STEM), FABRIC (SHADE) MATERIAL OXIDIZED BRONZE (STEM), BRONZE ORGANZA (SHADE) FINISH 5-5/8 INCH 14 INCH 15 INCH WIRE LENGTH UL, CUL APPROVAL 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MEDINA BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH SHADE DIAMETER 4-1/2 INCH SHADE HEIGHT 13-3/8 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1182OBZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1182OBZ
Pendant Light Fixture P1182OBZ
STEEL (STEM), FABRIC (SHADE) MATERIAL OXIDIZED BRONZE (STEM), BRONZE ORGANZA (SHADE) FINISH 5-5/8 INCH 14 INCH 15 INCH WIRE LENGTH UL, CUL APPROVAL 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MEDINA BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH SHADE DIAMETER 4-1/2 INCH SHADE HEIGHT 13-3/8 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
  • STEEL (STEM), FABRIC (SHADE) MATERIAL
  • OXIDIZED BRONZE (STEM), BRONZE ORGANZA (SHADE) FINISH
  • 5-5/8 INCH
  • 14 INCH
  • 15 INCH WIRE LENGTH
  • UL, CUL APPROVAL
  • 4 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MEDINA BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/2 INCH
  • SHADE DIAMETER 4-1/2 INCH
  • SHADE HEIGHT 13-3/8 INCH
  • CONNECTION MOUNTED TO BOX
  • MOUNTING TYPE SCREW COLLAR STEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1182OBZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details