Generation Brands Pendant Light Fixture P1178OBZ/BRB

Description
STEEL (BODY), GLASS (SHADE) MATERIAL OXIDIZED BRONZE, BRITISH BRONZE (BODY), HAND POLISHED AND ANTIQUE QUARTZ (SHADE) FINISH 8-3/4 INCH 14-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE BELLINI BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL OXIDIZED BRONZE, BRITISH BRONZE (BODY), HAND POLISHED AND ANTIQUE QUARTZ (SHADE) FINISH 8-3/4 INCH 14-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE BELLINI BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1178OBZ/BRB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1178OBZ/BRB
Pendant Light Fixture P1178OBZ/BRB
STEEL (BODY), GLASS (SHADE) MATERIAL OXIDIZED BRONZE, BRITISH BRONZE (BODY), HAND POLISHED AND ANTIQUE QUARTZ (SHADE) FINISH 8-3/4 INCH 14-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE BELLINI BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • OXIDIZED BRONZE, BRITISH BRONZE (BODY), HAND POLISHED AND ANTIQUE QUARTZ (SHADE) FINISH
  • 8-3/4 INCH
  • 14-1/2 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • BELLINI BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/2 INCH
  • CONNECTION MOUNTED TO BOX
  • MOUNTING TYPE SCREW COLLAR CHAIN
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1178OBZ/BRB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details