Generation Brands Pendant Light Fixture P1161CB

Description
STEEL (STEM), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (STEM), SHINY CREAM (SHADE) FINISH 9 INCH 6-5/8 INCH 180 INCH WIRE LENGTH UL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE KINSEY BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH SHADE DIAMETER 8-7/8 INCH SHADE HEIGHT 4-1/4 INCH CONNECTION MOUNTED TO BOX
Datasheet
Description
STEEL (STEM), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (STEM), SHINY CREAM (SHADE) FINISH 9 INCH 6-5/8 INCH 180 INCH WIRE LENGTH UL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE KINSEY BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH SHADE DIAMETER 8-7/8 INCH SHADE HEIGHT 4-1/4 INCH CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1161CB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1161CB
Pendant Light Fixture P1161CB
STEEL (STEM), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (STEM), SHINY CREAM (SHADE) FINISH 9 INCH 6-5/8 INCH 180 INCH WIRE LENGTH UL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE KINSEY BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH SHADE DIAMETER 8-7/8 INCH SHADE HEIGHT 4-1/4 INCH CONNECTION MOUNTED TO BOX
  • STEEL (STEM), GLASS (SHADE) MATERIAL
  • CORINTHIAN BRONZE (STEM), SHINY CREAM (SHADE) FINISH
  • 9 INCH
  • 6-5/8 INCH
  • 180 INCH WIRE LENGTH
  • UL APPROVAL
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • KINSEY BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/2 INCH
  • SHADE DIAMETER 8-7/8 INCH
  • SHADE HEIGHT 4-1/4 INCH
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1161CB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details