Generation Brands Pendant Light Fixture P1153CB

Description
STEEL (STEM), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (STEM), PEARL (SHADE) FINISH 8 INCH 7-1/4 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE SUNSET DRIVE BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH CONNECTION MOUNTED TO BOX
Datasheet
Description
STEEL (STEM), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (STEM), PEARL (SHADE) FINISH 8 INCH 7-1/4 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE SUNSET DRIVE BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1153CB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1153CB
Pendant Light Fixture P1153CB
STEEL (STEM), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (STEM), PEARL (SHADE) FINISH 8 INCH 7-1/4 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE SUNSET DRIVE BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH CONNECTION MOUNTED TO BOX
  • STEEL (STEM), GLASS (SHADE) MATERIAL
  • CORINTHIAN BRONZE (STEM), PEARL (SHADE) FINISH
  • 8 INCH
  • 7-1/4 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • SUNSET DRIVE BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/2 INCH
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1153CB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details