Generation Brands Pendant Light Fixture P1152ORB

Description
STEEL (STEM), LINEN (SHADE) MATERIAL BRUSHED STEEL (STEM), CREAM (SHADE) FINISH 24-1/2 INCH 19-3/4 INCH 180 INCH WIRE LENGTH 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE STELLE BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH SHADE DIAMETER 8 INCH SHADE HEIGHT 4-5/8 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
Datasheet
Description
STEEL (STEM), LINEN (SHADE) MATERIAL BRUSHED STEEL (STEM), CREAM (SHADE) FINISH 24-1/2 INCH 19-3/4 INCH 180 INCH WIRE LENGTH 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE STELLE BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH SHADE DIAMETER 8 INCH SHADE HEIGHT 4-5/8 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1152ORB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1152ORB
Pendant Light Fixture P1152ORB
STEEL (STEM), LINEN (SHADE) MATERIAL BRUSHED STEEL (STEM), CREAM (SHADE) FINISH 24-1/2 INCH 19-3/4 INCH 180 INCH WIRE LENGTH 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE STELLE BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH SHADE DIAMETER 8 INCH SHADE HEIGHT 4-5/8 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM
  • STEEL (STEM), LINEN (SHADE) MATERIAL
  • BRUSHED STEEL (STEM), CREAM (SHADE) FINISH
  • 24-1/2 INCH
  • 19-3/4 INCH
  • 180 INCH WIRE LENGTH
  • 4 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • STELLE BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/2 INCH
  • SHADE DIAMETER 8 INCH
  • SHADE HEIGHT 4-5/8 INCH
  • CONNECTION MOUNTED TO BOX
  • MOUNTING TYPE SCREW COLLAR STEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1152ORB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details