Generation Brands Pendant Light Fixture P1147DBZ

Description
STEEL (STEM), GLASS (SHADE) MATERIAL DARK BRONZE (STEM), ETCHED (SHADE) FINISH 13 INCH 16 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 150 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PARKER PLACE BRAND CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V WIRE LENGTH 180 INCH
Datasheet
Description
STEEL (STEM), GLASS (SHADE) MATERIAL DARK BRONZE (STEM), ETCHED (SHADE) FINISH 13 INCH 16 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 150 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PARKER PLACE BRAND CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V WIRE LENGTH 180 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1147DBZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1147DBZ
Pendant Light Fixture P1147DBZ
STEEL (STEM), GLASS (SHADE) MATERIAL DARK BRONZE (STEM), ETCHED (SHADE) FINISH 13 INCH 16 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 150 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PARKER PLACE BRAND CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V WIRE LENGTH 180 INCH
  • STEEL (STEM), GLASS (SHADE) MATERIAL
  • DARK BRONZE (STEM), ETCHED (SHADE) FINISH
  • 13 INCH
  • 16 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 150 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • PARKER PLACE BRAND
  • CANOPY DIAMETER 5-1/2 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
  • WIRE LENGTH 180 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1147DBZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details