Generation Brands Pendant Light Fixture P1137BS

Description
STEEL (STEM/RING/BODY), FABRIC (SHADE) MATERIAL BRUSHED STEEL (STEM/RING/BODY), SILVER ORGANZA (SHADE) FINISH 8 INCH 6-1/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE CASUAL LUXURY BRAND SHADE SIZE 3-7/8 INCH H X 7-3/4 INCH DIA CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (STEM/RING/BODY), FABRIC (SHADE) MATERIAL BRUSHED STEEL (STEM/RING/BODY), SILVER ORGANZA (SHADE) FINISH 8 INCH 6-1/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE CASUAL LUXURY BRAND SHADE SIZE 3-7/8 INCH H X 7-3/4 INCH DIA CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1137BS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1137BS
Pendant Light Fixture P1137BS
STEEL (STEM/RING/BODY), FABRIC (SHADE) MATERIAL BRUSHED STEEL (STEM/RING/BODY), SILVER ORGANZA (SHADE) FINISH 8 INCH 6-1/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE CASUAL LUXURY BRAND SHADE SIZE 3-7/8 INCH H X 7-3/4 INCH DIA CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (STEM/RING/BODY), FABRIC (SHADE) MATERIAL
  • BRUSHED STEEL (STEM/RING/BODY), SILVER ORGANZA (SHADE) FINISH
  • 8 INCH
  • 6-1/8 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 75 W WATTAGE
  • NO LAMP INCLUDED
  • G9 HALOGEN LAMP TYPE
  • MINI LAMP BASE TYPE
  • CASUAL LUXURY BRAND
  • SHADE SIZE 3-7/8 INCH H X 7-3/4 INCH DIA
  • CANOPY DIAMETER 5-1/2 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1137BS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details