Generation Brands Pendant Light Fixture P1117BS

Description
STAINLESS STEEL (STEM), ETCHED GLASS (SHADE) MATERIAL BRUSHED STEEL (STEM), OPAL ETCHED (SHADE) FINISH 8 INCH 6 INCH 96 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BARRINGTON BRAND SHADE SIZE 5 INCH H X 5 INCH DIA CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STAINLESS STEEL (STEM), ETCHED GLASS (SHADE) MATERIAL BRUSHED STEEL (STEM), OPAL ETCHED (SHADE) FINISH 8 INCH 6 INCH 96 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BARRINGTON BRAND SHADE SIZE 5 INCH H X 5 INCH DIA CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1117BS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1117BS
Pendant Light Fixture P1117BS
STAINLESS STEEL (STEM), ETCHED GLASS (SHADE) MATERIAL BRUSHED STEEL (STEM), OPAL ETCHED (SHADE) FINISH 8 INCH 6 INCH 96 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BARRINGTON BRAND SHADE SIZE 5 INCH H X 5 INCH DIA CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STAINLESS STEEL (STEM), ETCHED GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (STEM), OPAL ETCHED (SHADE) FINISH
  • 8 INCH
  • 6 INCH
  • 96 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • BARRINGTON BRAND
  • SHADE SIZE 5 INCH H X 5 INCH DIA
  • CANOPY DIAMETER 5-1/2 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1117BS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details