Generation Brands Pendant Light Fixture P1113ORB

Description
STEEL (STEM) MATERIAL OIL RUBBED BRONZE(STEM) FINISH 5 INCH 6-1/8 INCH UL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE AMERICAN FOURSQUARE BRAND LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (STEM) MATERIAL OIL RUBBED BRONZE(STEM) FINISH 5 INCH 6-1/8 INCH UL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE AMERICAN FOURSQUARE BRAND LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1113ORB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1113ORB
Pendant Light Fixture P1113ORB
STEEL (STEM) MATERIAL OIL RUBBED BRONZE(STEM) FINISH 5 INCH 6-1/8 INCH UL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE AMERICAN FOURSQUARE BRAND LAMP VOLTAGE 120 V
  • STEEL (STEM) MATERIAL
  • OIL RUBBED BRONZE(STEM) FINISH
  • 5 INCH
  • 6-1/8 INCH
  • UL APPROVAL
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • AMERICAN FOURSQUARE BRAND
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1113ORB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details