Generation Brands Pendant Light Fixture P1095GBZ

Description
GRECIAN BRONZE (BODY) FINISH 7 INCH 14-1/4 INCH 96 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MORNINGSIDE BRAND CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
GRECIAN BRONZE (BODY) FINISH 7 INCH 14-1/4 INCH 96 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MORNINGSIDE BRAND CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1095GBZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1095GBZ
Pendant Light Fixture P1095GBZ
GRECIAN BRONZE (BODY) FINISH 7 INCH 14-1/4 INCH 96 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MORNINGSIDE BRAND CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • GRECIAN BRONZE (BODY) FINISH
  • 7 INCH
  • 14-1/4 INCH
  • 96 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MORNINGSIDE BRAND
  • CANOPY DIAMETER 5-1/2 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1095GBZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details