Generation Brands Pendant Light Fixture P1071CB

Description
CORINTHIAN BRONZE (BODY) FINISH 9-1/2 INCH 26 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE TUSCAN VILLA BRAND CANOPY DIAMETER 5 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
CORINTHIAN BRONZE (BODY) FINISH 9-1/2 INCH 26 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE TUSCAN VILLA BRAND CANOPY DIAMETER 5 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1071CB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1071CB
Pendant Light Fixture P1071CB
CORINTHIAN BRONZE (BODY) FINISH 9-1/2 INCH 26 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE TUSCAN VILLA BRAND CANOPY DIAMETER 5 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • CORINTHIAN BRONZE (BODY) FINISH
  • 9-1/2 INCH
  • 26 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • TUSCAN VILLA BRAND
  • CANOPY DIAMETER 5 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1071CB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318138 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details