Generation Brands Outdoor Wall Light OLPL7402GBZ

Description
10-1/2 INCH W X 8-3/4 INCH D X 18-1/8 INCH H SIZE GRECIAN BRONZE FINISH YES LAMP INCLUDED (1) FLUORESCENT GU24, SELF BALLASTED CFL LAMP TYPE 13 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CREAM GLOSS GLASS REFRACTOR/LENS TYPE MC COY BRAND BACKPLATE SIZE 5-1/2 INCH DIA X 1-1/4 INCH D CENTER OF OUTLET BOX UP 2-1/2 INCH CENTER OF OUTLET BOX DOWN 15-5/8 INCH MOUNTING PLATE SIZE 3/32 INCH D WIRE LENGTH 8 INCH GLASS SIZE 8-1/8 INCH DIA X 8-1/2 INCH H CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
10-1/2 INCH W X 8-3/4 INCH D X 18-1/8 INCH H SIZE GRECIAN BRONZE FINISH YES LAMP INCLUDED (1) FLUORESCENT GU24, SELF BALLASTED CFL LAMP TYPE 13 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CREAM GLOSS GLASS REFRACTOR/LENS TYPE MC COY BRAND BACKPLATE SIZE 5-1/2 INCH DIA X 1-1/4 INCH D CENTER OF OUTLET BOX UP 2-1/2 INCH CENTER OF OUTLET BOX DOWN 15-5/8 INCH MOUNTING PLATE SIZE 3/32 INCH D WIRE LENGTH 8 INCH GLASS SIZE 8-1/8 INCH DIA X 8-1/2 INCH H CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OLPL7402GBZ - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OLPL7402GBZ
Outdoor Wall Light OLPL7402GBZ
10-1/2 INCH W X 8-3/4 INCH D X 18-1/8 INCH H SIZE GRECIAN BRONZE FINISH YES LAMP INCLUDED (1) FLUORESCENT GU24, SELF BALLASTED CFL LAMP TYPE 13 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CREAM GLOSS GLASS REFRACTOR/LENS TYPE MC COY BRAND BACKPLATE SIZE 5-1/2 INCH DIA X 1-1/4 INCH D CENTER OF OUTLET BOX UP 2-1/2 INCH CENTER OF OUTLET BOX DOWN 15-5/8 INCH MOUNTING PLATE SIZE 3/32 INCH D WIRE LENGTH 8 INCH GLASS SIZE 8-1/8 INCH DIA X 8-1/2 INCH H CONNECTION TYPE MOUNTED TO BOX
  • 10-1/2 INCH W X 8-3/4 INCH D X 18-1/8 INCH H SIZE
  • GRECIAN BRONZE FINISH
  • YES LAMP INCLUDED
  • (1) FLUORESCENT GU24, SELF BALLASTED CFL LAMP TYPE
  • 13 W LAMP WATTAGE
  • STEEL HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CREAM GLOSS GLASS REFRACTOR/LENS TYPE
  • MC COY BRAND
  • BACKPLATE SIZE 5-1/2 INCH DIA X 1-1/4 INCH D
  • CENTER OF OUTLET BOX UP 2-1/2 INCH
  • CENTER OF OUTLET BOX DOWN 15-5/8 INCH
  • MOUNTING PLATE SIZE 3/32 INCH D
  • WIRE LENGTH 8 INCH
  • GLASS SIZE 8-1/8 INCH DIA X 8-1/2 INCH H
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OLPL7402GBZ
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details