Generation Brands Surface Landscape Light OL9408GBZ

Description
DOME TYPE STEEL (BODY), GLASS (SHADE) MATERIAL 12 INCH W X 23 INCH H SIZE GRECIAN BRONZE (BODY), CREAM GLOSS (SHADE) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE MC COY BRAND WIRE LENGTH 12 INCH
Datasheet
Description
DOME TYPE STEEL (BODY), GLASS (SHADE) MATERIAL 12 INCH W X 23 INCH H SIZE GRECIAN BRONZE (BODY), CREAM GLOSS (SHADE) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE MC COY BRAND WIRE LENGTH 12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL9408GBZ - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL9408GBZ
Surface Landscape Light OL9408GBZ
DOME TYPE STEEL (BODY), GLASS (SHADE) MATERIAL 12 INCH W X 23 INCH H SIZE GRECIAN BRONZE (BODY), CREAM GLOSS (SHADE) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE MC COY BRAND WIRE LENGTH 12 INCH
  • DOME TYPE
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • 12 INCH W X 23 INCH H SIZE
  • GRECIAN BRONZE (BODY), CREAM GLOSS (SHADE) FINISH
  • POST/PLIERS, BOX MOUNTING
  • (1) MEDIUM BASE A19 LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • MC COY BRAND
  • WIRE LENGTH 12 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL9408GBZ
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details