Generation Brands Pendant Light Fixture OL9311GBZ

Description
STEEL (BODY), GLASS (SHADE) MATERIAL GRECIAN BRONZE (BODY), CREAM GLOSS (SHADE) FINISH 10-1/2 INCH 18 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MC COY BRAND SHADE SIZE 8-1/2 INCH H X 8-1/8 INCH DIA CANOPY DIAMETER 5-1/2 INCH MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL GRECIAN BRONZE (BODY), CREAM GLOSS (SHADE) FINISH 10-1/2 INCH 18 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MC COY BRAND SHADE SIZE 8-1/2 INCH H X 8-1/8 INCH DIA CANOPY DIAMETER 5-1/2 INCH MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - OL9311GBZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
OL9311GBZ
Pendant Light Fixture OL9311GBZ
STEEL (BODY), GLASS (SHADE) MATERIAL GRECIAN BRONZE (BODY), CREAM GLOSS (SHADE) FINISH 10-1/2 INCH 18 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MC COY BRAND SHADE SIZE 8-1/2 INCH H X 8-1/8 INCH DIA CANOPY DIAMETER 5-1/2 INCH MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • GRECIAN BRONZE (BODY), CREAM GLOSS (SHADE) FINISH
  • 10-1/2 INCH
  • 18 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MC COY BRAND
  • SHADE SIZE 8-1/2 INCH H X 8-1/8 INCH DIA
  • CANOPY DIAMETER 5-1/2 INCH
  • MOUNTING TYPE CROSS BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL9311GBZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details