Generation Brands Surface Landscape Light OL9308GBZ

Description
DOME TYPE STEEL (BODY), GLASS (SHADE) MATERIAL 10-1/2 INCH DIA X 20-1/2 INCH H SIZE GRECIAN BRONZE (BODY), CREAM GLOSS (SHADE) FINISH POST MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE MC COY BRAND WIRE LENGTH 12 INCH
Datasheet
Description
DOME TYPE STEEL (BODY), GLASS (SHADE) MATERIAL 10-1/2 INCH DIA X 20-1/2 INCH H SIZE GRECIAN BRONZE (BODY), CREAM GLOSS (SHADE) FINISH POST MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE MC COY BRAND WIRE LENGTH 12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL9308GBZ - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL9308GBZ
Surface Landscape Light OL9308GBZ
DOME TYPE STEEL (BODY), GLASS (SHADE) MATERIAL 10-1/2 INCH DIA X 20-1/2 INCH H SIZE GRECIAN BRONZE (BODY), CREAM GLOSS (SHADE) FINISH POST MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE MC COY BRAND WIRE LENGTH 12 INCH
  • DOME TYPE
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • 10-1/2 INCH DIA X 20-1/2 INCH H SIZE
  • GRECIAN BRONZE (BODY), CREAM GLOSS (SHADE) FINISH
  • POST MOUNTING
  • (1) MEDIUM BASE A19 LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • MC COY BRAND
  • WIRE LENGTH 12 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL9308GBZ
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details