Generation Brands Pendant Light Fixture OL9211TXB

Description
STEEL (BODY), GLASS (SHADE/DIFFUSER) MATERIAL CLEAR (SHADE), DIFFUSER (CHAMPAGNE SCAVO) FINISH 10-1/8 INCH 19-1/4 INCH 180 INCH WIRE LENGTH ETL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MENLO PARK BRAND GLASS SIZE (CLEAR) 6 1/4 INCH DIA X 10-1/4 INCH H GLASS SIZE (CLEAR) 3-7/8 INCH DIA X 11-5/8 INCH H CANOPY DIAMETER 5-1/8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE/DIFFUSER) MATERIAL CLEAR (SHADE), DIFFUSER (CHAMPAGNE SCAVO) FINISH 10-1/8 INCH 19-1/4 INCH 180 INCH WIRE LENGTH ETL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MENLO PARK BRAND GLASS SIZE (CLEAR) 6 1/4 INCH DIA X 10-1/4 INCH H GLASS SIZE (CLEAR) 3-7/8 INCH DIA X 11-5/8 INCH H CANOPY DIAMETER 5-1/8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - OL9211TXB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
OL9211TXB
Pendant Light Fixture OL9211TXB
STEEL (BODY), GLASS (SHADE/DIFFUSER) MATERIAL CLEAR (SHADE), DIFFUSER (CHAMPAGNE SCAVO) FINISH 10-1/8 INCH 19-1/4 INCH 180 INCH WIRE LENGTH ETL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MENLO PARK BRAND GLASS SIZE (CLEAR) 6 1/4 INCH DIA X 10-1/4 INCH H GLASS SIZE (CLEAR) 3-7/8 INCH DIA X 11-5/8 INCH H CANOPY DIAMETER 5-1/8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE/DIFFUSER) MATERIAL
  • CLEAR (SHADE), DIFFUSER (CHAMPAGNE SCAVO) FINISH
  • 10-1/8 INCH
  • 19-1/4 INCH
  • 180 INCH WIRE LENGTH
  • ETL APPROVAL
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MENLO PARK BRAND
  • GLASS SIZE (CLEAR) 6 1/4 INCH DIA X 10-1/4 INCH H
  • GLASS SIZE (CLEAR) 3-7/8 INCH DIA X 11-5/8 INCH H
  • CANOPY DIAMETER 5-1/8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL9211TXB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details