Generation Brands Surface Landscape Light OL9208CN

Description
DOME TOP TYPE STEEL (BODY), GLASS (SHADE) MATERIAL 10-1/8 INCH DIA X 20-3/4 INCH H SIZE CINNAMON (BODY), CLEAR (SHADE) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE MENLO PARK BRAND WIRE LENGTH 12 INCH
Datasheet
Description
DOME TOP TYPE STEEL (BODY), GLASS (SHADE) MATERIAL 10-1/8 INCH DIA X 20-3/4 INCH H SIZE CINNAMON (BODY), CLEAR (SHADE) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE MENLO PARK BRAND WIRE LENGTH 12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL9208CN - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL9208CN
Surface Landscape Light OL9208CN
DOME TOP TYPE STEEL (BODY), GLASS (SHADE) MATERIAL 10-1/8 INCH DIA X 20-3/4 INCH H SIZE CINNAMON (BODY), CLEAR (SHADE) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE MENLO PARK BRAND WIRE LENGTH 12 INCH
  • DOME TOP TYPE
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • 10-1/8 INCH DIA X 20-3/4 INCH H SIZE
  • CINNAMON (BODY), CLEAR (SHADE) FINISH
  • POST/PLIERS, BOX MOUNTING
  • (1) MEDIUM BASE A19 LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • MENLO PARK BRAND
  • WIRE LENGTH 12 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL9208CN
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2410006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details