Generation Brands Outdoor Wall Light OL9202CN

Description
10-1/8 INCH W X 10-7/8 INCH D X 17-1/4 INCH H SIZE CINNAMON FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR (GLASS) REFRACTOR/LENS TYPE MENLO PARK BRAND BACKPLATE SIZE 5-3/4 INCH W X 1 INCH D X 8-5/8 INCH H CENTER OF OUTLET BOX UP 9-5/8 INCH CENTER OF OUTLET BOX DOWN 7-5/8 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING UNIVERSAL MOUNTING BAR GLASS SIZE 6-1/4 INCH DIA X 10-1/4 INCH H
Datasheet
Description
10-1/8 INCH W X 10-7/8 INCH D X 17-1/4 INCH H SIZE CINNAMON FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR (GLASS) REFRACTOR/LENS TYPE MENLO PARK BRAND BACKPLATE SIZE 5-3/4 INCH W X 1 INCH D X 8-5/8 INCH H CENTER OF OUTLET BOX UP 9-5/8 INCH CENTER OF OUTLET BOX DOWN 7-5/8 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING UNIVERSAL MOUNTING BAR GLASS SIZE 6-1/4 INCH DIA X 10-1/4 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL9202CN - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL9202CN
Outdoor Wall Light OL9202CN
10-1/8 INCH W X 10-7/8 INCH D X 17-1/4 INCH H SIZE CINNAMON FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR (GLASS) REFRACTOR/LENS TYPE MENLO PARK BRAND BACKPLATE SIZE 5-3/4 INCH W X 1 INCH D X 8-5/8 INCH H CENTER OF OUTLET BOX UP 9-5/8 INCH CENTER OF OUTLET BOX DOWN 7-5/8 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING UNIVERSAL MOUNTING BAR GLASS SIZE 6-1/4 INCH DIA X 10-1/4 INCH H
  • 10-1/8 INCH W X 10-7/8 INCH D X 17-1/4 INCH H SIZE
  • CINNAMON FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • STEEL HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR (GLASS) REFRACTOR/LENS TYPE
  • MENLO PARK BRAND
  • BACKPLATE SIZE 5-3/4 INCH W X 1 INCH D X 8-5/8 INCH H
  • CENTER OF OUTLET BOX UP 9-5/8 INCH
  • CENTER OF OUTLET BOX DOWN 7-5/8 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING UNIVERSAL MOUNTING BAR
  • GLASS SIZE 6-1/4 INCH DIA X 10-1/4 INCH H
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL9202CN
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details