Generation Brands Outdoor Ceiling Light OL9113OLC

Description
NAUTICAL STYLE, CAGE TYPE 11-3/4 INCH DIA X 6 INCH H SIZE OIL CAN FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE WHITE OPAL ETCHED GLASS REFRACTOR/LENS TYPE DOCKYARD BRAND GLASS SIZE 9-5/8 INCH DIA X 3-5/8 INCH H MOUNTING PLATE 1/16 INCH DEPTH WIRE LENGTH 8 INCH (BLACK/WHITE COLOR) NUMBER OF LAMPS 2 BASE TYPE MEDIUM CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR
Datasheet
Description
NAUTICAL STYLE, CAGE TYPE 11-3/4 INCH DIA X 6 INCH H SIZE OIL CAN FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE WHITE OPAL ETCHED GLASS REFRACTOR/LENS TYPE DOCKYARD BRAND GLASS SIZE 9-5/8 INCH DIA X 3-5/8 INCH H MOUNTING PLATE 1/16 INCH DEPTH WIRE LENGTH 8 INCH (BLACK/WHITE COLOR) NUMBER OF LAMPS 2 BASE TYPE MEDIUM CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - OL9113OLC - Generation Brands
Skokie, IL, USA
Outdoor Ceiling Light
OL9113OLC
Outdoor Ceiling Light OL9113OLC
NAUTICAL STYLE, CAGE TYPE 11-3/4 INCH DIA X 6 INCH H SIZE OIL CAN FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE WHITE OPAL ETCHED GLASS REFRACTOR/LENS TYPE DOCKYARD BRAND GLASS SIZE 9-5/8 INCH DIA X 3-5/8 INCH H MOUNTING PLATE 1/16 INCH DEPTH WIRE LENGTH 8 INCH (BLACK/WHITE COLOR) NUMBER OF LAMPS 2 BASE TYPE MEDIUM CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR
  • NAUTICAL STYLE, CAGE TYPE
  • 11-3/4 INCH DIA X 6 INCH H SIZE
  • OIL CAN FINISH
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • STEEL HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • WHITE OPAL ETCHED GLASS REFRACTOR/LENS TYPE
  • DOCKYARD BRAND
  • GLASS SIZE 9-5/8 INCH DIA X 3-5/8 INCH H
  • MOUNTING PLATE 1/16 INCH DEPTH
  • WIRE LENGTH 8 INCH (BLACK/WHITE COLOR)
  • NUMBER OF LAMPS 2
  • BASE TYPE MEDIUM
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE CROSS BAR
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL9113OLC
Product Name Outdoor Ceiling Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details