Generation Brands Surface Landscape Light OL9107OLC

Description
CONE TYPE STEEL (BODY), GLASS (SHADE) MATERIAL 9-1/8 INCH W X 19 INCH H SIZE OIL CAN (BODY), WHITE OPAL ETCHED (SHADE) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE DOCKYARD BRAND WIRE LENGTH 12 INCH
Datasheet
Description
CONE TYPE STEEL (BODY), GLASS (SHADE) MATERIAL 9-1/8 INCH W X 19 INCH H SIZE OIL CAN (BODY), WHITE OPAL ETCHED (SHADE) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE DOCKYARD BRAND WIRE LENGTH 12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL9107OLC - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL9107OLC
Surface Landscape Light OL9107OLC
CONE TYPE STEEL (BODY), GLASS (SHADE) MATERIAL 9-1/8 INCH W X 19 INCH H SIZE OIL CAN (BODY), WHITE OPAL ETCHED (SHADE) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE DOCKYARD BRAND WIRE LENGTH 12 INCH
  • CONE TYPE
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • 9-1/8 INCH W X 19 INCH H SIZE
  • OIL CAN (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • POST/PLIERS, BOX MOUNTING
  • (1) MEDIUM BASE A19 LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • DOCKYARD BRAND
  • WIRE LENGTH 12 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL9107OLC
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details