Generation Brands Pendant Light Fixture OL8904RSZ

Description
ALUMINUM (BODY) MATERIAL RESTORATION BRONZE (BODY) FINISH 2.9 LB 10-7/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE REDDING STATION BRAND CANOPY DIAMETER 5-1/8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
ALUMINUM (BODY) MATERIAL RESTORATION BRONZE (BODY) FINISH 2.9 LB 10-7/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE REDDING STATION BRAND CANOPY DIAMETER 5-1/8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - OL8904RSZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
OL8904RSZ
Pendant Light Fixture OL8904RSZ
ALUMINUM (BODY) MATERIAL RESTORATION BRONZE (BODY) FINISH 2.9 LB 10-7/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE REDDING STATION BRAND CANOPY DIAMETER 5-1/8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • ALUMINUM (BODY) MATERIAL
  • RESTORATION BRONZE (BODY) FINISH
  • 2.9 LB
  • 10-7/8 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • REDDING STATION BRAND
  • CANOPY DIAMETER 5-1/8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL8904RSZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details