Generation Brands Outdoor Wall Light OL8601RSZ

Description
12 INCH W X 13-7/16 INCH D X 12-1/2 INCH H SIZE RESTORATION BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE REDDING STATION BRAND BACKPLATE SIZE 4-3/4 INCH W X 1 INCH D X 7-7/8 INCH H CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
12 INCH W X 13-7/16 INCH D X 12-1/2 INCH H SIZE RESTORATION BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE REDDING STATION BRAND BACKPLATE SIZE 4-3/4 INCH W X 1 INCH D X 7-7/8 INCH H CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL8601RSZ - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL8601RSZ
Outdoor Wall Light OL8601RSZ
12 INCH W X 13-7/16 INCH D X 12-1/2 INCH H SIZE RESTORATION BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE REDDING STATION BRAND BACKPLATE SIZE 4-3/4 INCH W X 1 INCH D X 7-7/8 INCH H CONNECTION TYPE MOUNTED TO BOX
  • 12 INCH W X 13-7/16 INCH D X 12-1/2 INCH H SIZE
  • RESTORATION BRONZE FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • REDDING STATION BRAND
  • BACKPLATE SIZE 4-3/4 INCH W X 1 INCH D X 7-7/8 INCH H
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL8601RSZ
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details