Generation Brands Outdoor Wall Light OL8600TRD

Description
9 INCH W X 10-3/8 INCH D X 9-11/16 INCH H SIZE TARNISHED FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE REDDING STATION BRAND BACKPLATE SIZE 4-1/2 INCH W X 1 INCH D X 6-1/2 INCH H CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
9 INCH W X 10-3/8 INCH D X 9-11/16 INCH H SIZE TARNISHED FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE REDDING STATION BRAND BACKPLATE SIZE 4-1/2 INCH W X 1 INCH D X 6-1/2 INCH H CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL8600TRD - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL8600TRD
Outdoor Wall Light OL8600TRD
9 INCH W X 10-3/8 INCH D X 9-11/16 INCH H SIZE TARNISHED FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE REDDING STATION BRAND BACKPLATE SIZE 4-1/2 INCH W X 1 INCH D X 6-1/2 INCH H CONNECTION TYPE MOUNTED TO BOX
  • 9 INCH W X 10-3/8 INCH D X 9-11/16 INCH H SIZE
  • TARNISHED FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • REDDING STATION BRAND
  • BACKPLATE SIZE 4-1/2 INCH W X 1 INCH D X 6-1/2 INCH H
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL8600TRD
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details