Generation Brands Outdoor Wall Light OL8600RSZ

Description
9 INCH W X 10-3/8 INCH D X 9-11/16 INCH H SIZE RESTORATION BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE REDDING STATION BRAND BACKPLATE SIZE 4-1/2 INCH W X 1 INCH D X 6-1/2 INCH H CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
9 INCH W X 10-3/8 INCH D X 9-11/16 INCH H SIZE RESTORATION BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE REDDING STATION BRAND BACKPLATE SIZE 4-1/2 INCH W X 1 INCH D X 6-1/2 INCH H CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL8600RSZ - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL8600RSZ
Outdoor Wall Light OL8600RSZ
9 INCH W X 10-3/8 INCH D X 9-11/16 INCH H SIZE RESTORATION BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE REDDING STATION BRAND BACKPLATE SIZE 4-1/2 INCH W X 1 INCH D X 6-1/2 INCH H CONNECTION TYPE MOUNTED TO BOX
  • 9 INCH W X 10-3/8 INCH D X 9-11/16 INCH H SIZE
  • RESTORATION BRONZE FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • REDDING STATION BRAND
  • BACKPLATE SIZE 4-1/2 INCH W X 1 INCH D X 6-1/2 INCH H
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL8600RSZ
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details