Generation Brands Outdoor Ceiling Light OL8513ORB

Description
9 INCH L X 9 INCH W X 6-13/16 INCH H SIZE OIL RUBBED BRONZE FINISH ETL APPROVAL NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL WHITE OPAL ETCHED GLASS REFRACTOR/LENS TYPE BASE TYPE MEDIUM CONNECTION TYPE MOUNTED TO BOX NUMBER OF LAMPS 2 APPLICATION SAFETY LISTED FOR DAMP LOCATION
Datasheet
Description
9 INCH L X 9 INCH W X 6-13/16 INCH H SIZE OIL RUBBED BRONZE FINISH ETL APPROVAL NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL WHITE OPAL ETCHED GLASS REFRACTOR/LENS TYPE BASE TYPE MEDIUM CONNECTION TYPE MOUNTED TO BOX NUMBER OF LAMPS 2 APPLICATION SAFETY LISTED FOR DAMP LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - OL8513ORB - Generation Brands
Skokie, IL, USA
Outdoor Ceiling Light
OL8513ORB
Outdoor Ceiling Light OL8513ORB
9 INCH L X 9 INCH W X 6-13/16 INCH H SIZE OIL RUBBED BRONZE FINISH ETL APPROVAL NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL WHITE OPAL ETCHED GLASS REFRACTOR/LENS TYPE BASE TYPE MEDIUM CONNECTION TYPE MOUNTED TO BOX NUMBER OF LAMPS 2 APPLICATION SAFETY LISTED FOR DAMP LOCATION
  • 9 INCH L X 9 INCH W X 6-13/16 INCH H SIZE
  • OIL RUBBED BRONZE FINISH
  • ETL APPROVAL
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • WHITE OPAL ETCHED GLASS REFRACTOR/LENS TYPE
  • BASE TYPE MEDIUM
  • CONNECTION TYPE MOUNTED TO BOX
  • NUMBER OF LAMPS 2
  • APPLICATION SAFETY LISTED FOR DAMP LOCATION
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL8513ORB
Product Name Outdoor Ceiling Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details