Generation Brands Outdoor Wall Light OL8501SBR

Description
7-7/8 INCH W X 9-3/16 INCH D X 12-1/2 INCH H SIZE SORREL BROWN FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE STRIATED IVORY GLASS (SHADE) REFRACTOR/LENS TYPE WRIGHT HOUSE BRAND BACKPLATE SIZE 4-1/2 INCH W X 6-1/2 INCH H X 1 INCH DIA SHADE SIZE 4-1/2 INCH W X 7-3/4 INCH H X 5-3/8 INCH DIA
Datasheet
Description
7-7/8 INCH W X 9-3/16 INCH D X 12-1/2 INCH H SIZE SORREL BROWN FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE STRIATED IVORY GLASS (SHADE) REFRACTOR/LENS TYPE WRIGHT HOUSE BRAND BACKPLATE SIZE 4-1/2 INCH W X 6-1/2 INCH H X 1 INCH DIA SHADE SIZE 4-1/2 INCH W X 7-3/4 INCH H X 5-3/8 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL8501SBR - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL8501SBR
Outdoor Wall Light OL8501SBR
7-7/8 INCH W X 9-3/16 INCH D X 12-1/2 INCH H SIZE SORREL BROWN FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE STRIATED IVORY GLASS (SHADE) REFRACTOR/LENS TYPE WRIGHT HOUSE BRAND BACKPLATE SIZE 4-1/2 INCH W X 6-1/2 INCH H X 1 INCH DIA SHADE SIZE 4-1/2 INCH W X 7-3/4 INCH H X 5-3/8 INCH DIA
  • 7-7/8 INCH W X 9-3/16 INCH D X 12-1/2 INCH H SIZE
  • SORREL BROWN FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A21 INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • STRIATED IVORY GLASS (SHADE) REFRACTOR/LENS TYPE
  • WRIGHT HOUSE BRAND
  • BACKPLATE SIZE 4-1/2 INCH W X 6-1/2 INCH H X 1 INCH DIA
  • SHADE SIZE 4-1/2 INCH W X 7-3/4 INCH H X 5-3/8 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL8501SBR
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details