Generation Brands Outdoor Wall Light OL8500ORB

Description
7 INCH W X 8-5/16 INCH D X 10-5/16 INCH H SIZE OIL RUBBED BRONZE FINISH ETL APPROVAL NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STEEL/GLASS HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE WHITE ETCHED OPAL GLASS REFRACTOR/LENS TYPE CONNECTION TYPE MOUNTED TO BOX BACK PLATE SIZE 4-1/2 INCH W X 1 INCH D X 6-1/2 INCH H TOP MOUNT SIZE 2 INCH WIRE LENGTH 8 INCH LAMP INTENSITY 1000 LUMEN COLOR TEMPERATURE 2700 TO 2200 K APPLICATION WET LOCATION
Datasheet
Description
7 INCH W X 8-5/16 INCH D X 10-5/16 INCH H SIZE OIL RUBBED BRONZE FINISH ETL APPROVAL NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STEEL/GLASS HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE WHITE ETCHED OPAL GLASS REFRACTOR/LENS TYPE CONNECTION TYPE MOUNTED TO BOX BACK PLATE SIZE 4-1/2 INCH W X 1 INCH D X 6-1/2 INCH H TOP MOUNT SIZE 2 INCH WIRE LENGTH 8 INCH LAMP INTENSITY 1000 LUMEN COLOR TEMPERATURE 2700 TO 2200 K APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL8500ORB - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL8500ORB
Outdoor Wall Light OL8500ORB
7 INCH W X 8-5/16 INCH D X 10-5/16 INCH H SIZE OIL RUBBED BRONZE FINISH ETL APPROVAL NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STEEL/GLASS HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE WHITE ETCHED OPAL GLASS REFRACTOR/LENS TYPE CONNECTION TYPE MOUNTED TO BOX BACK PLATE SIZE 4-1/2 INCH W X 1 INCH D X 6-1/2 INCH H TOP MOUNT SIZE 2 INCH WIRE LENGTH 8 INCH LAMP INTENSITY 1000 LUMEN COLOR TEMPERATURE 2700 TO 2200 K APPLICATION WET LOCATION
  • 7 INCH W X 8-5/16 INCH D X 10-5/16 INCH H SIZE
  • OIL RUBBED BRONZE FINISH
  • ETL APPROVAL
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • STEEL/GLASS HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • WHITE ETCHED OPAL GLASS REFRACTOR/LENS TYPE
  • CONNECTION TYPE MOUNTED TO BOX
  • BACK PLATE SIZE 4-1/2 INCH W X 1 INCH D X 6-1/2 INCH H
  • TOP MOUNT SIZE 2 INCH
  • WIRE LENGTH 8 INCH
  • LAMP INTENSITY 1000 LUMEN
  • COLOR TEMPERATURE 2700 TO 2200 K
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL8500ORB
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details