Generation Brands Outdoor Wall Light OL8402TXB

Description
11 INCH W X 13-1/16 INCH D X 18-15/16 INCH H SIZE TEXTURED BLACK FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 LAMP TYPE 100 W LAMP WATTAGE ALUMINUM/IRON(FE) HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE WHITE OPAL ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE HAWKINS SQUARE BRAND BACKPLATE SIZE 10 INCH L X 6 INCH W X 3/4 INCH D SHADE SIZE 8-7/16 INCH H X 6-9/16 INCH DIA CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
11 INCH W X 13-1/16 INCH D X 18-15/16 INCH H SIZE TEXTURED BLACK FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 LAMP TYPE 100 W LAMP WATTAGE ALUMINUM/IRON(FE) HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE WHITE OPAL ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE HAWKINS SQUARE BRAND BACKPLATE SIZE 10 INCH L X 6 INCH W X 3/4 INCH D SHADE SIZE 8-7/16 INCH H X 6-9/16 INCH DIA CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL8402TXB - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL8402TXB
Outdoor Wall Light OL8402TXB
11 INCH W X 13-1/16 INCH D X 18-15/16 INCH H SIZE TEXTURED BLACK FINISH NO LAMP INCLUDED (1) MEDIUM BASE A21 LAMP TYPE 100 W LAMP WATTAGE ALUMINUM/IRON(FE) HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE WHITE OPAL ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE HAWKINS SQUARE BRAND BACKPLATE SIZE 10 INCH L X 6 INCH W X 3/4 INCH D SHADE SIZE 8-7/16 INCH H X 6-9/16 INCH DIA CONNECTION TYPE MOUNTED TO BOX
  • 11 INCH W X 13-1/16 INCH D X 18-15/16 INCH H SIZE
  • TEXTURED BLACK FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A21 LAMP TYPE
  • 100 W LAMP WATTAGE
  • ALUMINUM/IRON(FE) HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • WHITE OPAL ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE
  • HAWKINS SQUARE BRAND
  • BACKPLATE SIZE 10 INCH L X 6 INCH W X 3/4 INCH D
  • SHADE SIZE 8-7/16 INCH H X 6-9/16 INCH DIA
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL8402TXB
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details