Generation Brands Pendant Light Fixture OL8111STC

Description
ALUMINUM/IRON (FE)/GLASS (BODY/SHADE) MATERIAL STORM CLOUD (BODY), CLEAR SEEDED (SHADE) FINISH 5-3/4 INCH 18-9/16 INCH 180 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CHELSEA HARBOR BRAND CHAIN LENGTH 60 INCH CANOPY SIZE 4-3/4 INCH DIA X 7/8 INCH D SHADE SIZE 4-3/4 INCH DIA X 6-5/8 INCH H WIRE LENGTH 180 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
ALUMINUM/IRON (FE)/GLASS (BODY/SHADE) MATERIAL STORM CLOUD (BODY), CLEAR SEEDED (SHADE) FINISH 5-3/4 INCH 18-9/16 INCH 180 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CHELSEA HARBOR BRAND CHAIN LENGTH 60 INCH CANOPY SIZE 4-3/4 INCH DIA X 7/8 INCH D SHADE SIZE 4-3/4 INCH DIA X 6-5/8 INCH H WIRE LENGTH 180 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - OL8111STC - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
OL8111STC
Pendant Light Fixture OL8111STC
ALUMINUM/IRON (FE)/GLASS (BODY/SHADE) MATERIAL STORM CLOUD (BODY), CLEAR SEEDED (SHADE) FINISH 5-3/4 INCH 18-9/16 INCH 180 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CHELSEA HARBOR BRAND CHAIN LENGTH 60 INCH CANOPY SIZE 4-3/4 INCH DIA X 7/8 INCH D SHADE SIZE 4-3/4 INCH DIA X 6-5/8 INCH H WIRE LENGTH 180 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • ALUMINUM/IRON (FE)/GLASS (BODY/SHADE) MATERIAL
  • STORM CLOUD (BODY), CLEAR SEEDED (SHADE) FINISH
  • 5-3/4 INCH
  • 18-9/16 INCH
  • 180 INCH WIRE LENGTH
  • UL, CUL APPROVAL
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • CHELSEA HARBOR BRAND
  • CHAIN LENGTH 60 INCH
  • CANOPY SIZE 4-3/4 INCH DIA X 7/8 INCH D
  • SHADE SIZE 4-3/4 INCH DIA X 6-5/8 INCH H
  • WIRE LENGTH 180 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL8111STC
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details