Generation Brands Surface Landscape Light OL7808BSB

Description
ROUND TYPE ALUMINUM/STAINLESS STEEL (BODY) MATERIAL 10 INCH W X 25-3/4 INCH H SIZE POWDER COATED (BODY) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE CHANCELLOR BRAND WIRE LENGTH 12 INCH
Datasheet
Description
ROUND TYPE ALUMINUM/STAINLESS STEEL (BODY) MATERIAL 10 INCH W X 25-3/4 INCH H SIZE POWDER COATED (BODY) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE CHANCELLOR BRAND WIRE LENGTH 12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL7808BSB - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL7808BSB
Surface Landscape Light OL7808BSB
ROUND TYPE ALUMINUM/STAINLESS STEEL (BODY) MATERIAL 10 INCH W X 25-3/4 INCH H SIZE POWDER COATED (BODY) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE CHANCELLOR BRAND WIRE LENGTH 12 INCH
  • ROUND TYPE
  • ALUMINUM/STAINLESS STEEL (BODY) MATERIAL
  • 10 INCH W X 25-3/4 INCH H SIZE
  • POWDER COATED (BODY) FINISH
  • POST/PLIERS, BOX MOUNTING
  • (3) CANDELABRA BASE A19 LAMP TYPE
  • 60 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • CHANCELLOR BRAND
  • WIRE LENGTH 12 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL7808BSB
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details