Generation Brands Outdoor Ceiling Light OL7613ES

Description
CYLINDER TYPE 14 INCH DIA X 4-7/8 INCH H SIZE ESPRESSO FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE OPAL ETCHED GLASS REFRACTOR/LENS TYPE DAKOTA BRAND NUMBER OF LAMPS 3 BASE TYPE MEDIUM CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
CYLINDER TYPE 14 INCH DIA X 4-7/8 INCH H SIZE ESPRESSO FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE OPAL ETCHED GLASS REFRACTOR/LENS TYPE DAKOTA BRAND NUMBER OF LAMPS 3 BASE TYPE MEDIUM CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - OL7613ES - Generation Brands
Skokie, IL, USA
Outdoor Ceiling Light
OL7613ES
Outdoor Ceiling Light OL7613ES
CYLINDER TYPE 14 INCH DIA X 4-7/8 INCH H SIZE ESPRESSO FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE OPAL ETCHED GLASS REFRACTOR/LENS TYPE DAKOTA BRAND NUMBER OF LAMPS 3 BASE TYPE MEDIUM CONNECTION TYPE MOUNTED TO BOX
  • CYLINDER TYPE
  • 14 INCH DIA X 4-7/8 INCH H SIZE
  • ESPRESSO FINISH
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • STEEL HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • OPAL ETCHED GLASS REFRACTOR/LENS TYPE
  • DAKOTA BRAND
  • NUMBER OF LAMPS 3
  • BASE TYPE MEDIUM
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL7613ES
Product Name Outdoor Ceiling Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details