Generation Brands Surface Landscape Light OL7607HTBZ

Description
DOME TOP TYPE ALUMINUM (BODY), GLASS (SHADE) MATERIAL 9-1/2 INCH W X 28-1/8 INCH H SIZE HERITAGE BRONZE (BODY), AGED OAK (SHADE) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE FLAME TIP LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE DAKOTA BRAND
Datasheet
Description
DOME TOP TYPE ALUMINUM (BODY), GLASS (SHADE) MATERIAL 9-1/2 INCH W X 28-1/8 INCH H SIZE HERITAGE BRONZE (BODY), AGED OAK (SHADE) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE FLAME TIP LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE DAKOTA BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL7607HTBZ - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL7607HTBZ
Surface Landscape Light OL7607HTBZ
DOME TOP TYPE ALUMINUM (BODY), GLASS (SHADE) MATERIAL 9-1/2 INCH W X 28-1/8 INCH H SIZE HERITAGE BRONZE (BODY), AGED OAK (SHADE) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE FLAME TIP LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE DAKOTA BRAND
  • DOME TOP TYPE
  • ALUMINUM (BODY), GLASS (SHADE) MATERIAL
  • 9-1/2 INCH W X 28-1/8 INCH H SIZE
  • HERITAGE BRONZE (BODY), AGED OAK (SHADE) FINISH
  • POST/PLIERS, BOX MOUNTING
  • (3) CANDELABRA BASE FLAME TIP LAMP TYPE
  • 60 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • DAKOTA BRAND
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL7607HTBZ
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details