Generation Brands Outdoor Wall Light OL7604ES

Description
6-1/8 INCH W X 7-1/2 INCH D X 16-7/8 INCH H SIZE ESPRESSO FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE OPAL ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE DAKOTA BRAND BACKPLATE SIZE 4-1/2 INCH W X 9-1/8 INCH H WIRE LENGTH 96 INCH CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 9-5/8 INCH H X 4-3/4 INCH DIA SHADE TOP WIDTH 6-1/2
Datasheet
Description
6-1/8 INCH W X 7-1/2 INCH D X 16-7/8 INCH H SIZE ESPRESSO FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE OPAL ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE DAKOTA BRAND BACKPLATE SIZE 4-1/2 INCH W X 9-1/8 INCH H WIRE LENGTH 96 INCH CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 9-5/8 INCH H X 4-3/4 INCH DIA SHADE TOP WIDTH 6-1/2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL7604ES - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL7604ES
Outdoor Wall Light OL7604ES
6-1/8 INCH W X 7-1/2 INCH D X 16-7/8 INCH H SIZE ESPRESSO FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE OPAL ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE DAKOTA BRAND BACKPLATE SIZE 4-1/2 INCH W X 9-1/8 INCH H WIRE LENGTH 96 INCH CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 9-5/8 INCH H X 4-3/4 INCH DIA SHADE TOP WIDTH 6-1/2
  • 6-1/8 INCH W X 7-1/2 INCH D X 16-7/8 INCH H SIZE
  • ESPRESSO FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • OPAL ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE
  • DAKOTA BRAND
  • BACKPLATE SIZE 4-1/2 INCH W X 9-1/8 INCH H
  • WIRE LENGTH 96 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • SHADE SIZE 9-5/8 INCH H X 4-3/4 INCH DIA
  • SHADE TOP WIDTH 6-1/2
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL7604ES
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details