Generation Brands Outdoor Wall Light OL7601HTBZ

Description
7-5/8 INCH W X 9-1/8 INCH D X 20-5/8 INCH H SIZE HERITAGE BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE AGED OAK GLASS (SHADE) REFRACTOR/LENS TYPE DAKOTA BRAND BACKPLATE SIZE 4-1/2 INCH W X 11-1/4 INCH H CENTER OF OUTLET BOX UP 8-1/2 INCH CENTER OF OUTLET BOX DOWN 12-1/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS SHADE SIZE 11-7/8 INCH H X 5-3/4 INCH DIA
Datasheet
Description
7-5/8 INCH W X 9-1/8 INCH D X 20-5/8 INCH H SIZE HERITAGE BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE AGED OAK GLASS (SHADE) REFRACTOR/LENS TYPE DAKOTA BRAND BACKPLATE SIZE 4-1/2 INCH W X 11-1/4 INCH H CENTER OF OUTLET BOX UP 8-1/2 INCH CENTER OF OUTLET BOX DOWN 12-1/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS SHADE SIZE 11-7/8 INCH H X 5-3/4 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL7601HTBZ - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL7601HTBZ
Outdoor Wall Light OL7601HTBZ
7-5/8 INCH W X 9-1/8 INCH D X 20-5/8 INCH H SIZE HERITAGE BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE AGED OAK GLASS (SHADE) REFRACTOR/LENS TYPE DAKOTA BRAND BACKPLATE SIZE 4-1/2 INCH W X 11-1/4 INCH H CENTER OF OUTLET BOX UP 8-1/2 INCH CENTER OF OUTLET BOX DOWN 12-1/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS SHADE SIZE 11-7/8 INCH H X 5-3/4 INCH DIA
  • 7-5/8 INCH W X 9-1/8 INCH D X 20-5/8 INCH H SIZE
  • HERITAGE BRONZE FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 150 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • AGED OAK GLASS (SHADE) REFRACTOR/LENS TYPE
  • DAKOTA BRAND
  • BACKPLATE SIZE 4-1/2 INCH W X 11-1/4 INCH H
  • CENTER OF OUTLET BOX UP 8-1/2 INCH
  • CENTER OF OUTLET BOX DOWN 12-1/8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE DOUBLE CAP NUTS
  • SHADE SIZE 11-7/8 INCH H X 5-3/4 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL7601HTBZ
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details