Generation Brands Outdoor Ceiling Light OL7513HTBZ

Description
FLORAL DESIGN TYPE 13 INCH DIA X 6-3/8 INCH H SIZE HERITAGE BRONZE FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM, STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CREAM ETCHED GLASS REFRACTOR/LENS TYPE MERRILL BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM
Datasheet
Description
FLORAL DESIGN TYPE 13 INCH DIA X 6-3/8 INCH H SIZE HERITAGE BRONZE FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM, STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CREAM ETCHED GLASS REFRACTOR/LENS TYPE MERRILL BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - OL7513HTBZ - Generation Brands
Skokie, IL, USA
Outdoor Ceiling Light
OL7513HTBZ
Outdoor Ceiling Light OL7513HTBZ
FLORAL DESIGN TYPE 13 INCH DIA X 6-3/8 INCH H SIZE HERITAGE BRONZE FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM, STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CREAM ETCHED GLASS REFRACTOR/LENS TYPE MERRILL BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM
  • FLORAL DESIGN TYPE
  • 13 INCH DIA X 6-3/8 INCH H SIZE
  • HERITAGE BRONZE FINISH
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • ALUMINUM, STEEL HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CREAM ETCHED GLASS REFRACTOR/LENS TYPE
  • MERRILL BRAND
  • NUMBER OF LAMPS 2
  • BASE TYPE MEDIUM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL7513HTBZ
Product Name Outdoor Ceiling Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details